"20 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold"
70200302522 150220-2000-RB-WD =20/2MM BDMT SKT/2R/SM/30U/ROHS
CONN RCPT 20POS 0.079 GOLD SMD
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 150220-2000-RB-WD-ND | 37AC9645 | 150220-2000-RB-WD |
| Product Name | Headers, Receptacles, Female Sockets | 70200302522 150220-2000-Rb-Wd =20/2Mm Bdmt Skt/2R/sm/30U/rohs 3M | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Surface Mount | Surface Mount | |
| Voltage Rating | 500 volts | 500 volts | |
| Current Rating | 1.0 amps | 1.0 amps |