TE Connectivity Eurocard Connectors 148384-5

Description
Body Features Primary Product Color : Gray Configuration Features Number of Columns : 4 Number of Power or Coaxial Positions : 8 Number of Rows : 1 Number of Signal Positions : 24 PCB Mount Orientation : Vertical Rows Loaded : B, A, C Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Type : Socket Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Thermoplastic Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : With PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Performance Level : II Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 5.97 MM  [.235 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Configuration Features Number of Columns : 4 Number of Power or Coaxial Positions : 8 Number of Rows : 1 Number of Signal Positions : 24 PCB Mount Orientation : Vertical Rows Loaded : B, A, C Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Type : Socket Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Thermoplastic Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : With PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Performance Level : II Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 5.97 MM  [.235 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eurocard Connectors - 148384-5 - TE Connectivity
Berwyn, PA, United States
Eurocard Connectors
148384-5
Eurocard Connectors 148384-5
Body Features Primary Product Color : Gray Configuration Features Number of Columns : 4 Number of Power or Coaxial Positions : 8 Number of Rows : 1 Number of Signal Positions : 24 PCB Mount Orientation : Vertical Rows Loaded : B, A, C Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Type : Socket Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Thermoplastic Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : With PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Performance Level : II Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 5.97 MM  [.235 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Gray

Configuration Features


  • Number of Columns : 4
  • Number of Power or Coaxial Positions : 8
  • Number of Rows : 1
  • Number of Signal Positions : 24
  • PCB Mount Orientation : Vertical
  • Rows Loaded : B, A, C

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Type : Socket

Dimensions


  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]
  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : Thermoplastic

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : Without
  • Mating Retention : With
  • PCB Mount Alignment : Without
  • PCB Mount Retention : Without
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Board-to-Board
  • Performance Level : II

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 5.97 MM  [.235 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Singapore, Singapore
Through-Hole Electronic Connector
407-148384-5
Through-Hole Electronic Connector 407-148384-5
Eurocard Receptacle, 32 Pos, 2.54mm Pitch, Straight, Through Hole Product overview: 148384-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-148384-5 can be used for catalog matching and distributor lookup.

Eurocard Receptacle, 32 Pos, 2.54mm Pitch, Straight, Through Hole Product overview: 148384-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-148384-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Backplane Connectors - DIN 41612 - 999794-148384-5 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - DIN 41612
999794-148384-5
Connectors, Interconnects - Backplane Connectors - DIN 41612 999794-148384-5
Win Source Part Number: 999794-148384-5 Category: Connectors, Interconnects>Backpl ane Connectors - DIN 41612 Series: Eurocard Number of Positions: 32 (24 + 8 Power) Pitch: 0.100" (2.54mm) Connector Type: Receptacle, Female Sockets Number of Positions Loaded: 24 Number of Rows: 3 Termination: Press-Fit Contact Finish: Gold or Gold-Palladium Package: Bulk Material - Insulation: Polyester, Glass Filled Material Flammability Rating: UL94 V-0 Standard Package: 450 Style: M Level, Class: 2 Mounting Type: Through Hole Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: 2266-148384-5,-14838 4-5-SI Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 999794-148384-5
Category: Connectors, Interconnects>Backplane Connectors - DIN 41612
Series: Eurocard
Number of Positions: 32 (24 + 8 Power)
Pitch: 0.100" (2.54mm)
Connector Type: Receptacle, Female Sockets
Number of Positions Loaded: 24
Number of Rows: 3
Termination: Press-Fit
Contact Finish: Gold or Gold-Palladium
Package: Bulk
Material - Insulation: Polyester, Glass Filled
Material Flammability Rating: UL94 V-0
Standard Package: 450
Style: M
Level, Class: 2
Mounting Type: Through Hole
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: 2266-148384-5,-148384-5-SI
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
DIN 41612 - 148384-5-ND - DigiKey
Thief River Falls, MN, United States
DIN 41612
148384-5-ND
DIN 41612 148384-5-ND
32 (24 + 8 Power) Position Din Connector Receptacle, Female Sockets Gold or Gold-Palladium Through Hole

32 (24 + 8 Power) Position Din Connector Receptacle, Female Sockets Gold or Gold-Palladium Through Hole

Buy Now Datasheet
Backplane Connectors - DIN 41612 - 148384-5 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - DIN 41612
148384-5
Backplane Connectors - DIN 41612 148384-5
CONN DIN RCPT 32POS PCB GOLD

CONN DIN RCPT 32POS PCB GOLD

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 148384-5 407-148384-5 999794-148384-5 148384-5-ND 148384-5
Product Name Eurocard Connectors Through-Hole Electronic Connector Connectors, Interconnects - Backplane Connectors - DIN 41612 DIN 41612 Backplane Connectors - DIN 41612
Connector Type Board to Board Connector; PC Card Connector DIN Connector Receptacle, Female Sockets
Termination Through Hole - Solder Solder Press-Fit
Mounting Board Mount Through Hole Through Hole
Current Rating 1.5 amps
Unlock Full Specs
to access all available technical data