"7 Position Header Connector 0.079"" (2.00mm) Through Hole Gold"
RITS CONN.HDR ASSY 7P
RITS CONN.HDR ASSY 7P
CONN HDR 7POS 0.079 GOLD PCB
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A29170-ND | 21R4047 | 1473565-7 |
| Product Name | Headers, Receptacles, Female Sockets | Rits Conn.hdr Assy 7P Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole | Through Hole | |
| Voltage Rating | 32 volts | 32 volts |