"50 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
CONN RCPT 50POS 0.05 GOLD SMD
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | A110990TR-ND | 147384-5 |
| Product Name | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector |
| Mounting | Surface Mount | Surface Mount |
| Voltage Rating | 30 volts | 30 volts |
| Current Rating | 0.5 amps | 0.5 amps |