HARTING Inc. of North America Edgeboard Connectors 15010404601333

Description
"40 Position Female Connector Non Specified - Dual Edge Gold-Palladium 0.031"" (0.80mm) Black"
Request a Quote Datasheet
Description
"40 Position Female Connector Non Specified - Dual Edge Gold-Palladium 0.031"" (0.80mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 1195-8064-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
1195-8064-ND
Edgeboard Connectors 1195-8064-ND
"40 Position Female Connector Non Specified - Dual Edge Gold-Palladium 0.031"" (0.80mm) Black"

"40 Position Female Connector Non Specified - Dual Edge Gold-Palladium 0.031"" (0.80mm) Black"

Buy Now Datasheet
Micro Card Edge 40Pin Connector, Sample Harting - 86R6328 - Newark, An Avnet Company
Chicago, IL, United States
Micro Card Edge 40Pin Connector, Sample Harting
86R6328
Micro Card Edge 40Pin Connector, Sample Harting 86R6328
Micro Card Edge 40pin connector, SAMPLE

Micro Card Edge 40pin connector, SAMPLE

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 1195-8064-ND 86R6328
Product Name Edgeboard Connectors Micro Card Edge 40Pin Connector, Sample Harting
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A28500-151-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details
PCB Connectors - NCS-ML2G-M - kTB Solutions
Specs
Connector Type SMA; SMA Male
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details
Quick Connects, Quick Disconnect Connectors - 36-1270-ND - DigiKey
Specs
Gender Male / Plug
Mounting Board, Chassis
View Details
2 suppliers
10+10 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details