TE Connectivity Ribbon Cable Connectors 1-499160-0

Description
Body Features Connector Profile : Standard Daisy Chain : Without Primary Product Color : Black Configuration Features Number of Positions : 50 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness (MICIN) : 30 Contact Shape & Form : Square Contact Type : Pin Contact Underplating Material : Palladium Nickel Mating Square Post Dimension : .64 MM  [.025 INCH ] PCB Contact Termination Area Plating Material : Tin-Lead PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Dimensions Connector Height : 13.94 MM  [.55 INCH ] Connector Length : 82.8 MM  [3.26 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Insulation Resistance (MEGO) : 5000 Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Dual Polarizing Bar, Center Mating Retention : With Mating Retention Type : Ejection Latch PCB Mount Alignment : With PCB Mount Retention : Without PCB Mount Retention Type : Screw Mount Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Solder Process Feature : Solder Dipped Packaging Features Packaging Method : Tray Packaging Quantity : 24 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Mating Latch & Lock Type : Short Connector Product Type : Connector Assembly Connector System : Board-to-Board Ribbon Cable Connector Header Type : Universal Ejection Pin Headers Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Diameter : .64 MM  [.025 INCH ] Termination Post & Tail Length : 2.79 MM  [.11 INCH ] Usage Conditions Housing Temperature Rating : Standard Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Daisy Chain : Without Primary Product Color : Black Configuration Features Number of Positions : 50 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness (MICIN) : 30 Contact Shape & Form : Square Contact Type : Pin Contact Underplating Material : Palladium Nickel Mating Square Post Dimension : .64 MM  [.025 INCH ] PCB Contact Termination Area Plating Material : Tin-Lead PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Dimensions Connector Height : 13.94 MM  [.55 INCH ] Connector Length : 82.8 MM  [3.26 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Insulation Resistance (MEGO) : 5000 Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Dual Polarizing Bar, Center Mating Retention : With Mating Retention Type : Ejection Latch PCB Mount Alignment : With PCB Mount Retention : Without PCB Mount Retention Type : Screw Mount Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Solder Process Feature : Solder Dipped Packaging Features Packaging Method : Tray Packaging Quantity : 24 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Mating Latch & Lock Type : Short Connector Product Type : Connector Assembly Connector System : Board-to-Board Ribbon Cable Connector Header Type : Universal Ejection Pin Headers Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Diameter : .64 MM  [.025 INCH ] Termination Post & Tail Length : 2.79 MM  [.11 INCH ] Usage Conditions Housing Temperature Rating : Standard Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable Connectors - 1-499160-0 - TE Connectivity
Berwyn, PA, United States
Ribbon Cable Connectors
1-499160-0
Ribbon Cable Connectors 1-499160-0
Body Features Connector Profile : Standard Daisy Chain : Without Primary Product Color : Black Configuration Features Number of Positions : 50 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness (MICIN) : 30 Contact Shape & Form : Square Contact Type : Pin Contact Underplating Material : Palladium Nickel Mating Square Post Dimension : .64 MM  [.025 INCH ] PCB Contact Termination Area Plating Material : Tin-Lead PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Dimensions Connector Height : 13.94 MM  [.55 INCH ] Connector Length : 82.8 MM  [3.26 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Insulation Resistance (MEGO) : 5000 Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Dual Polarizing Bar, Center Mating Retention : With Mating Retention Type : Ejection Latch PCB Mount Alignment : With PCB Mount Retention : Without PCB Mount Retention Type : Screw Mount Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Solder Process Feature : Solder Dipped Packaging Features Packaging Method : Tray Packaging Quantity : 24 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Mating Latch & Lock Type : Short Connector Product Type : Connector Assembly Connector System : Board-to-Board Ribbon Cable Connector Header Type : Universal Ejection Pin Headers Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Diameter : .64 MM  [.025 INCH ] Termination Post & Tail Length : 2.79 MM  [.11 INCH ] Usage Conditions Housing Temperature Rating : Standard Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Body Features


  • Connector Profile : Standard
  • Daisy Chain : Without
  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 50
  • Number of Rows : 2
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness (MICIN) : 30
  • Contact Shape & Form : Square
  • Contact Type : Pin
  • Contact Underplating Material : Palladium Nickel
  • Mating Square Post Dimension : .64 MM  [.025 INCH ]
  • PCB Contact Termination Area Plating Material : Tin-Lead
  • PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ]

Dimensions


  • Connector Height : 13.94 MM  [.55 INCH ]
  • Connector Length : 82.8 MM  [3.26 INCH ]
  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]
  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Electrical Characteristics


  • Insulation Resistance (MEGO) : 5000
  • Operating Voltage (VAC) : 250

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : Thermoplastic

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Dual Polarizing Bar, Center
  • Mating Retention : With
  • Mating Retention Type : Ejection Latch
  • PCB Mount Alignment : With
  • PCB Mount Retention : Without
  • PCB Mount Retention Type : Screw Mount
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal
  • Solder Process Feature : Solder Dipped

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 24

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector Mating Latch & Lock Type : Short
  • Connector Product Type : Connector Assembly
  • Connector System : Board-to-Board
  • Ribbon Cable Connector Header Type : Universal Ejection Pin Headers

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Diameter : .64 MM  [.025 INCH ]
  • Termination Post & Tail Length : 2.79 MM  [.11 INCH ]

Usage Conditions


  • Housing Temperature Rating : Standard
  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now
Headers, Male Pins - AHE50A-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
AHE50A-ND
Headers, Male Pins AHE50A-ND
"Connector Header Through Hole 50 position 0.100"" (2.54mm)"

"Connector Header Through Hole 50 position 0.100"" (2.54mm)"

Buy Now Datasheet
050 Univ Hdr Sp 4S 30Dp Std L2 Rohs Compliant Amp - Te Connectivity - 85C5006 - Newark, An Avnet Company
Chicago, IL, United States
050 Univ Hdr Sp 4S 30Dp Std L2 Rohs Compliant Amp - Te Connectivity
85C5006
050 Univ Hdr Sp 4S 30Dp Std L2 Rohs Compliant Amp - Te Connectivity 85C5006
050 UNIV HDR SP 4S 30DP STD L2 ROHS COMPLIANT: NO

050 UNIV HDR SP 4S 30DP STD L2 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 1-499160-0 AHE50A-ND 85C5006
Product Name Ribbon Cable Connectors Headers, Male Pins 050 Univ Hdr Sp 4S 30Dp Std L2 Rohs Compliant Amp - Te Connectivity
Connector Type Board to Board Connector Header Connector; Header
Termination Through Hole - Solder
Mounting Board Mount Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 102321-9 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
Ribbon Cable Connectors - 102155-8 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Headers, Male Pins - A26626-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
3 suppliers