Manufacturer: AMIS
Category: Connectors,Interconn
Part Status: Obsolete
Pitch: 0.200" (5.08mm)
Mating Orientation: Vertical with Board
Current: 150mA
Mounting Type: Surface Mount
Wire Termination: Screwless - Leg Spring, Push-In Spring
Color: Gray
Position Wire to Board Terminal Block
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 281-1473560000CT-ND | |
| Product Name | Connectors,Interconnects | Wire to Board |
| Mounting | Surface Mount | Surface Mount |