TE Connectivity Eurocard Connectors 148370-1

Description
Configuration Features Number of Columns : 8 Number of Positions : 24 Number of Power or Coaxial Positions : 8 Number of Rows : 3 Number of Signal Positions : 24 PCB Mount Orientation : Vertical Rows Loaded : C, A, B Contact Features Contact Base Material : Phosphor Bronze Contact Cross Section (MM) : .64 x .64 Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold Contact Type : Socket Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin-Lead Power Contact Mating Area Plating Material : Gold Flash Signal Contact Mating Area Plating Material : Gold Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Color : Gray Housing Material : Thermoplastic Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : With PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Action/Compliant Tail Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Other Comment : 24 Signal Contacts, 7 Power Contacts and 1 unloaded cavity. Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board DIN Level : II DIN Size : Half Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Press-Fit Termination Post & Tail Length : 5.97 MM  [.235 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Columns : 8 Number of Positions : 24 Number of Power or Coaxial Positions : 8 Number of Rows : 3 Number of Signal Positions : 24 PCB Mount Orientation : Vertical Rows Loaded : C, A, B Contact Features Contact Base Material : Phosphor Bronze Contact Cross Section (MM) : .64 x .64 Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold Contact Type : Socket Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin-Lead Power Contact Mating Area Plating Material : Gold Flash Signal Contact Mating Area Plating Material : Gold Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Color : Gray Housing Material : Thermoplastic Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : With PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Action/Compliant Tail Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Other Comment : 24 Signal Contacts, 7 Power Contacts and 1 unloaded cavity. Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board DIN Level : II DIN Size : Half Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Press-Fit Termination Post & Tail Length : 5.97 MM  [.235 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eurocard Connectors - 148370-1 - TE Connectivity
Berwyn, PA, United States
Eurocard Connectors
148370-1
Eurocard Connectors 148370-1
Configuration Features Number of Columns : 8 Number of Positions : 24 Number of Power or Coaxial Positions : 8 Number of Rows : 3 Number of Signal Positions : 24 PCB Mount Orientation : Vertical Rows Loaded : C, A, B Contact Features Contact Base Material : Phosphor Bronze Contact Cross Section (MM) : .64 x .64 Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold Contact Type : Socket Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin-Lead Power Contact Mating Area Plating Material : Gold Flash Signal Contact Mating Area Plating Material : Gold Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Color : Gray Housing Material : Thermoplastic Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : With PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Action/Compliant Tail Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Other Comment : 24 Signal Contacts, 7 Power Contacts and 1 unloaded cavity. Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board DIN Level : II DIN Size : Half Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Press-Fit Termination Post & Tail Length : 5.97 MM  [.235 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Number of Columns : 8
  • Number of Positions : 24
  • Number of Power or Coaxial Positions : 8
  • Number of Rows : 3
  • Number of Signal Positions : 24
  • PCB Mount Orientation : Vertical
  • Rows Loaded : C, A, B

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Cross Section (MM) : .64 x .64
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Mating Area Plating Material : Gold
  • Contact Type : Socket
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin-Lead
  • Power Contact Mating Area Plating Material : Gold Flash
  • Signal Contact Mating Area Plating Material : Gold

Dimensions


  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]
  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Color : Gray
  • Housing Material : Thermoplastic

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : Without
  • Mating Retention : With
  • PCB Mount Alignment : Without
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Action/Compliant Tail
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Power & Signal

Other


  • Comment : 24 Signal Contacts, 7 Power Contacts and 1 unloaded cavity.

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Board-to-Board
  • DIN Level : II
  • DIN Size : Half
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Press-Fit
  • Termination Post & Tail Length : 5.97 MM  [.235 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
DIN 41612 - 148370-1-ND - DigiKey
Thief River Falls, MN, United States
DIN 41612
148370-1-ND
DIN 41612 148370-1-ND
31 (24 + 7 Power) Position Din Connector Receptacle, Female Sockets Gold Through Hole

31 (24 + 7 Power) Position Din Connector Receptacle, Female Sockets Gold Through Hole

Buy Now Datasheet
024+7 Euro Type M Recp Asy Pwr Amp - Te Connectivity - 33B5384 - Newark, An Avnet Company
Chicago, IL, United States
024+7 Euro Type M Recp Asy Pwr Amp - Te Connectivity
33B5384
024+7 Euro Type M Recp Asy Pwr Amp - Te Connectivity 33B5384
024+7 EURO TYPE M RECP ASY PWR

024+7 EURO TYPE M RECP ASY PWR

Supplier's Site
Backplane Connectors - DIN 41612 - 148370-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - DIN 41612
148370-1
Backplane Connectors - DIN 41612 148370-1
CONN DIN RCPT 31POS PCB GOLD

CONN DIN RCPT 31POS PCB GOLD

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 148370-1 148370-1-ND 33B5384 148370-1
Product Name Eurocard Connectors DIN 41612 024+7 Euro Type M Recp Asy Pwr Amp - Te Connectivity Backplane Connectors - DIN 41612
Connector Type Board to Board Connector; PC Card Connector Receptacle, Female Sockets
Termination Through Hole - Press-Fit
Mounting Board Mount Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A26850-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 1.0 amps
View Details
Headers, Male Pins - A24832-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Voltage Rating 30 volts
View Details
2 suppliers
Headers, Male Pins - A28495-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Voltage Rating 267 volts
View Details
2 suppliers
Ribbon Cable Connectors - 102159-1 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers