"10 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
CONN RCPT 10POS 0.079 GOLD PCB
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 3M1010-ND | 150210-6002-TB |
| Product Name | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector |
| Mounting | Through Hole | Through Hole |
| Voltage Rating | 500 volts | 500 volts |
| Current Rating | 1.0 amps | 1.0 amps |