Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1121283-1489669-1
Packaging: Tray
Mounting Style: Through Hole, Right Angle
Features: EMI Shielded
Connector Type: SFP
Termination: Press-Fit
Connector Style: Cage
Categories: Connectors, Interconnects
Status: Obsolete
Manufacturer Homepage: www.macom.com
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 60
MSL Level: 1 (Unlimited)
Position SFP Cage Connector Press-Fit Through Hole, Right Angle
CONN SFP CAGE PRESS-FIT R/A
| Win Source Electronics | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 1121283-1489669-1 | A97415-ND | 1489669-1 |
| Product Name | Pluggable Connectors - 1489669-1 | Pluggable Connector Assemblies | Pluggable Connectors |
| Gender | Male / Plug |