3M Headers, Receptacles, Female Sockets 150212-6002-TB

Description
"12 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
Request a Quote Datasheet
Description
"12 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - 3M1012-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
3M1012-ND
Headers, Receptacles, Female Sockets 3M1012-ND
"12 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"

"12 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"

Buy Now Datasheet
Socket; Pak 20 Boardmount; Copper Alloy; Glass Filled PCT; 1.5 A; 12; Gold - 70114760 - Allied Electronics, Inc.
Fort Worth, TX, USA
Socket; Pak 20 Boardmount; Copper Alloy; Glass Filled PCT; 1.5 A; 12; Gold
70114760
Socket; Pak 20 Boardmount; Copper Alloy; Glass Filled PCT; 1.5 A; 12; Gold 70114760
3M™ Pak 20 Broadmount Socket, Copper Alloy Contact Material, Glass Filled PCT Insulation Material High temperature dielectric IR, vapour and wave solder compatible Unique lengths Maximizes use of PC board space End stackable feature Side stackable feature Straight, solder tail termination. -55 to +105 °C operating temperature.

3M™ Pak 20 Broadmount Socket, Copper Alloy Contact Material, Glass Filled PCT Insulation Material

  • High temperature dielectric
  • IR, vapour and wave solder compatible
  • Unique lengths
  • Maximizes use of PC board space
  • End stackable feature
  • Side stackable feature
    Straight, solder tail termination. -55 to +105 °C operating temperature.
Supplier's Site
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
150212-6002-TB
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 150212-6002-TB
CONN RCPT 12POS 0.079 GOLD PCB

CONN RCPT 12POS 0.079 GOLD PCB

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 3M1012-ND 70114760 150212-6002-TB
Product Name Headers, Receptacles, Female Sockets Socket; Pak 20 Boardmount; Copper Alloy; Glass Filled PCT; 1.5 A; 12; Gold Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Header Connector; Receptacle Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Mounting Through Hole Through Hole
Voltage Rating 500 volts 500 volts
Current Rating 1.0 amps 1.5 amps 1.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Micro DRP Series Strip Connectors - Dual Row Soldercup - Type SS -  - Omnetics Connector Corporation
Specs
Category Micro Connector and Nano Connector; Military Connector; Wire to Board Connector
Termination Solder Cup, Through Hole
Mounting PC Mount
View Details
Quick Connects, Quick Disconnect Connectors - 36-1228-ND - DigiKey
Specs
Gender Male / Plug
Mounting Board, Chassis
View Details
4 suppliers
PCB Connectors - NC1-FL4G-S23-01 - kTB Solutions
Specs
Connector Type 1.0mm Female
Gender Female / Jack
Frequency 0.000 to 110.000 GHz
View Details
PwrBlade ® - 51915-062LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 24 #
View Details
3 suppliers