"20 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
BOARD CONNECTOR, 20 CONTACT(S), 2 ROW(S), FEMALE, STRAIGHT, 0.079 INCH PITCH, SOLDER TERMINAL, SOCKET
CONN RCPT 20POS 0.079 GOLD PCB
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 3M1020-ND | 24AK1135 | 150220-6002-TB |
| Product Name | Headers, Receptacles, Female Sockets | Board Connector, 20 Contact(S), 2 Row(S), Female, Straight, 0.079 Inch Pitch, Solder Terminal, Socket 3M | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole | Through Hole | |
| Voltage Rating | 500 volts | 500 volts | |
| Current Rating | 1.0 amps | 1.0 amps |