TE Connectivity Eurocard Connectors 148527-1

Description
Configuration Features Number of Columns : 32 Number of Positions : 160 Number of Rows : 5 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Columns : 32 Number of Positions : 160 Number of Rows : 5 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eurocard Connectors - 148527-1 - TE Connectivity
Berwyn, PA, United States
Eurocard Connectors
148527-1
Eurocard Connectors 148527-1
Configuration Features Number of Columns : 32 Number of Positions : 160 Number of Rows : 5 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]

Configuration Features


  • Number of Columns : 32
  • Number of Positions : 160
  • Number of Rows : 5

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board

Usage Conditions


  • Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Buy Now
Backplane Connector Housings - A112274-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Housings
A112274-ND
Backplane Connector Housings A112274-ND
160 Position Shroud for Male Pins Connector Gray Through Hole DIN 41612, Type C, Type R

160 Position Shroud for Male Pins Connector Gray Through Hole DIN 41612, Type C, Type R

Buy Now Datasheet
Euro Shroud 160 Pos Rohs Compliant Amp - Te Connectivity - 11H6553 - Newark, An Avnet Company
Chicago, IL, United States
Euro Shroud 160 Pos Rohs Compliant Amp - Te Connectivity
11H6553
Euro Shroud 160 Pos Rohs Compliant Amp - Te Connectivity 11H6553
EURO SHROUD 160 POS ROHS COMPLIANT: YES

EURO SHROUD 160 POS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 148527-1 A112274-ND 11H6553
Product Name Eurocard Connectors Backplane Connector Housings Euro Shroud 160 Pos Rohs Compliant Amp - Te Connectivity
Connector Type Board to Board Connector; PC Card Connector Shroud for Male Pins
Unlock Full Specs
to access all available technical data