Position SFP Cage Connector Press-Fit Through Hole, Right Angle
CONN SFP CAGE PRESS-FIT R/A Product overview: 1489779-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pluggable Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 443-1489779-1 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1214260-1489779-1
Category: Connectors, Interconnects>Plugga
Features: EMI Shielded
Connector Type: SFP
Termination: Press-Fit
Package: Tray
Connector Style: Cage
Standard Package: 60
Mounting Type: Through Hole, Right Angle
Alternative Parts (Cross-Reference): 1489779-1.;
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8538.90.8180
Mfr: TE Connectivity AMP Connectors
Other Names: A97414,-1489779-1-SI
Base Product Number: 1489779
Product Status: Obsolete
CONN SFP CAGE PRESS-FIT R/A
SFP CONNECTOR CAGE; Cage Type:SFP Cage; Port Configuration:1 x 1 (Single); Heat Sink:Without Heat Sink; Light Pipes:Without Light Pipe; Connector Mounting:Through Hole, Press-Fit; Product Range:- RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A97414-ND | 443-1489779-1 | 1214260-1489779-1 | 1489779-1 | 61H3401 |
| Product Name | Pluggable Connector Assemblies | Electronic Connector | Connectors, Interconnects - Pluggable Connectors | Pluggable Connectors | Sfp Connector Cage; Cage Type Amp - Te Connectivity |
| Connector Type | SFP |