"20 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
20 50/50 GRID RCPT VC W/O HD
CONN RCPT 20POS 0.05 GOLD SMD
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A119328TR-ND | 62H0469 | 147413-3 |
| Product Name | Headers, Receptacles, Female Sockets | 20 50/50 Grid Rcpt Vc W/o Hd Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Surface Mount | Surface Mount | |
| Voltage Rating | 30 volts | 30 volts |