TE Connectivity DC Jack Connectors 1473971-2

Description
Configuration Features Number of Positions : 5 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 7 Electrical Characteristics Operating Voltage (VDC) : 30 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Locating Post Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 5 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 7 Electrical Characteristics Operating Voltage (VDC) : 30 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Locating Post Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Jack Connectors - 1473971-2 - TE Connectivity
Berwyn, PA, United States
DC Jack Connectors
1473971-2
DC Jack Connectors 1473971-2
Configuration Features Number of Positions : 5 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 7 Electrical Characteristics Operating Voltage (VDC) : 30 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Locating Post Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]

Configuration Features


  • Number of Positions : 5
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Current Rating (Max) (AMP) : 7

Electrical Characteristics


  • Operating Voltage (VDC) : 30

Housing Features


  • Centerline (Pitch) : 2.5 MM  [.098 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Locating Post

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 100

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Board-to-Board

Usage Conditions


  • Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Buy Now
Singapore, Singapore
Electronic Connector
316-1473971-2
Electronic Connector 316-1473971-2
Conn Battery RCP 5 POS 2.5mm Solder RA Thru-Hole 5 Terminal 1 Port Tray Product overview: 1473971-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1473971-2 can be used for catalog matching and distributor lookup.

Conn Battery RCP 5 POS 2.5mm Solder RA Thru-Hole 5 Terminal 1 Port Tray Product overview: 1473971-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1473971-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Blade Type Power Connector Assemblies - A114855-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Assemblies
A114855-ND
Blade Type Power Connector Assemblies A114855-ND
"5 Position Receptacle, Female Blade Sockets Connector Solder 0.098"" (2.50mm) Through Hole, Right Angle"

"5 Position Receptacle, Female Blade Sockets Connector Solder 0.098"" (2.50mm) Through Hole, Right Angle"

Buy Now Datasheet
Connectors, Interconnects - Blade Type Power Connectors - Blade Type Power Connector Assemblies - 1365983-1473971-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Blade Type Power Connectors - Blade Type Power Connector Assemblies
1365983-1473971-2
Connectors, Interconnects - Blade Type Power Connectors - Blade Type Power Connector Assemblies 1365983-1473971-2
Win Source Part Number: 1365983-1473971-2 Category: Connectors, Interconnects - Blade Type Power Connectors - Blade Type Power Connector Assemblies Temperature Range - Operating: -30°C ~ 70°C Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Package: Tray Product Status: Active Features: Board Guide Base Product Number: 1473971 Mounting Type: Through Hole, Right Angle HTSUS: 8536.69.4040 REACH Status: Vendor Undefined ECCN: EAR99 Current Rating (Amps): 7 A Contact Finish: Gold Color: Black Connector Type: Receptacle, Female Blade Sockets Number of Positions: 5 Number of Rows: 1 Termination: Solder Fastening Type: Spring Retention Contact Material: Copper Alloy Voltage Rating: 30 V Pitch: 0.098" (2.50mm) Material - Insulation: Thermoplastic Connector Style: Battery

Win Source Part Number: 1365983-1473971-2
Category: Connectors, Interconnects - Blade Type Power Connectors - Blade Type Power Connector Assemblies
Temperature Range - Operating: -30°C ~ 70°C
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Package: Tray
Product Status: Active
Features: Board Guide
Base Product Number: 1473971
Mounting Type: Through Hole, Right Angle
HTSUS: 8536.69.4040
REACH Status: Vendor Undefined
ECCN: EAR99
Current Rating (Amps): 7 A
Contact Finish: Gold
Color: Black
Connector Type: Receptacle, Female Blade Sockets
Number of Positions: 5
Number of Rows: 1
Termination: Solder
Fastening Type: Spring Retention
Contact Material: Copper Alloy
Voltage Rating: 30 V
Pitch: 0.098" (2.50mm)
Material - Insulation: Thermoplastic
Connector Style: Battery

Buy Now Datasheet
Blade Type Power Connectors - 1473971-2 - Lingto Electronic Limited
Shenzhen, China
Blade Type Power Connectors
1473971-2
Blade Type Power Connectors 1473971-2
CONN RCPT 5POS 2.50MM R/A SLDR

CONN RCPT 5POS 2.50MM R/A SLDR

Supplier's Site Datasheet
Rec Ass'y V Type For 2.5Mm Pit Rohs Compliant Amp - Te Connectivity - 17R3416 - Newark, An Avnet Company
Chicago, IL, United States
Rec Ass'y V Type For 2.5Mm Pit Rohs Compliant Amp - Te Connectivity
17R3416
Rec Ass'y V Type For 2.5Mm Pit Rohs Compliant Amp - Te Connectivity 17R3416
REC ASS'Y V TYPE FOR 2.5MM PIT ROHS COMPLIANT: YES

REC ASS'Y V TYPE FOR 2.5MM PIT ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1473971-2 316-1473971-2 A114855-ND 1365983-1473971-2 1473971-2 17R3416
Product Name DC Jack Connectors Electronic Connector Blade Type Power Connector Assemblies Connectors, Interconnects - Blade Type Power Connectors - Blade Type Power Connector Assemblies Blade Type Power Connectors Rec Ass'y V Type For 2.5Mm Pit Rohs Compliant Amp - Te Connectivity
Connector Type Board to Board Connector Receptacle, Female Blade Sockets
Mounting Board Mount Through Hole, Right Angle Through Hole, Right Angle Through Hole, Right Angle
Voltage Rating 30 volts 30 volts 30 volts
Current Rating 7.0 amps 7.0 amps 7.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A26404-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Voltage Rating 250 volts
View Details
2 suppliers
Ribbon Cable Connectors - 104128-9 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
Ribbon Cable Connectors - 104130-4 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
Ribbon Cable Connectors - 102153-2 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers