Vishay Intertechnology, Inc. 1000W 7.5V TVS Protection Diode SMF7V5A-M3-08

Description
Trans Voltage Suppressor Diode, 1000W, 7.5V V(RWM), Unidirectional, 1 Element, Silicon, DO-219AB, SMF, 2 PIN Product overview: SMF7V5A-M3-08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000W, 7.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 1000W, 7.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF7V5A-M3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans Voltage Suppressor Diode, 1000W, 7.5V V(RWM), Unidirectional, 1 Element, Silicon, DO-219AB, SMF, 2 PIN Product overview: SMF7V5A-M3-08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000W, 7.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 1000W, 7.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF7V5A-M3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1000W 7.5V TVS Protection Diode - 144-SMF7V5A-M3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1000W 7.5V TVS Protection Diode
144-SMF7V5A-M3-08
1000W 7.5V TVS Protection Diode 144-SMF7V5A-M3-08
Trans Voltage Suppressor Diode, 1000W, 7.5V V(RWM), Unidirectional, 1 Element, Silicon, DO-219AB, SMF, 2 PIN Product overview: SMF7V5A-M3-08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000W, 7.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 1000W, 7.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF7V5A-M3-08 can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 1000W, 7.5V V(RWM), Unidirectional, 1 Element, Silicon, DO-219AB, SMF, 2 PIN Product overview: SMF7V5A-M3-08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000W, 7.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 1000W, 7.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF7V5A-M3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - SMF7V5A-M3-08 - 756688-SMF7V5A-M3-08 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMF7V5A-M3-08
756688-SMF7V5A-M3-08
TVS - TVS - Diodes - SMF7V5A-M3-08 756688-SMF7V5A-M3-08
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 756688-SMF7V5A-M3-08 Packaging: Tape and Reel Type: Zener Mounting Style: SMD Applications: General Purpose Unidirectional Channels: 1 Current - Peak Pulse (10/1000μs): 15.5A Power - Peak Pulse: 200W Power Line Protection: No Categories: Circuit Protection Supplier Device Package: SMF (DO-219AB) Temperature Range - Operating: -65°C ~ 175°C Manufacturer Package: DO-219AB Popularity: Low Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 30,000 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 7.5V Voltage - Breakdown (Minimum): 8.33V Voltage - Clamping (Maximum) at Ipp: 12.9V Capacitance at Frequency: 773pF at 1MHz

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 756688-SMF7V5A-M3-08
Packaging: Tape and Reel
Type: Zener
Mounting Style: SMD
Applications: General Purpose
Unidirectional Channels: 1
Current - Peak Pulse (10/1000μs): 15.5A
Power - Peak Pulse: 200W
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: SMF (DO-219AB)
Temperature Range - Operating: -65°C ~ 175°C
Manufacturer Package: DO-219AB
Popularity: Low
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 30,000
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 7.5V
Voltage - Breakdown (Minimum): 8.33V
Voltage - Clamping (Maximum) at Ipp: 12.9V
Capacitance at Frequency: 773pF at 1MHz

Buy Now
TVS Diodes - 112-SMF7V5A-M3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 7.5VWM 12.9V DO219AB

TVS DIODE 7.5VWM 12.9V DO219AB

Buy Now Datasheet
TVS Diodes - 112-SMF7V5A-M3-08CT-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 7.5VWM 12.9V DO219AB

TVS DIODE 7.5VWM 12.9V DO219AB

Buy Now Datasheet
TVS Diodes - 112-SMF7V5A-M3-08TR-ND - DigiKey
Thief River Falls, MN, United States
12.9V Clamp 15.5A Ipp Tvs Diode Surface Mount DO-219AB (SMF)

12.9V Clamp 15.5A Ipp Tvs Diode Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMF7V5A-M3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMF7V5A-M3-08
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMF7V5A-M3-08
TVS DIODE 7.5VWM 12.9VC SMF

TVS DIODE 7.5VWM 12.9VC SMF

Supplier's Site
TVS Diodes SMF7V5A-M3-08
TVS DIODE 7.5VWM 12.9VC SMF

TVS DIODE 7.5VWM 12.9VC SMF

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SMF7V5A-M3-08 756688-SMF7V5A-M3-08 112-SMF7V5A-M3-08DKR-ND SMF7V5A-M3-08 SMF7V5A-M3-08
Product Name 1000W 7.5V TVS Protection Diode TVS - TVS - Diodes - SMF7V5A-M3-08 TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes
Configuration Single Single
RoHS Compliant RoHS
Package Tape and Reel DO-219AB DO-219AB (SMF) DO-219AB
Peak Pulse Power 200 watts 200 watts 200 watts 200 watts 200 watts
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Unlock Full Specs
to access all available technical data