This series will be End of Life (EOL) on December 31, 2017 and is not recommended for new designs. Replacement series will be the SMF series . The SMFxxA is designed to protect voltage sensitive components from high voltage, high energy transients. Excellent clamping capability, high surge capability, low zener impedance and fast response time. Because of its small size, it is ideal for use in cellular phones, portable devices, business machines, power supplies and many other industrial/consumer applications. Standoff Voltage: Ratings from 5 V to 58 V Peak Power Rating of 200 W at 1 Ams Low Leakage Response Time Is Typically Below 1 ns ESD Rating of Class 3 (>16 kV) Human Body Model IEC61000-4-2 Level 4 ESD Protection IEC61000-4-4 40 A ESD Protection Low Profile - Maximum Height of 1.0 mm Small Footprint Cathode Indicated by Polarity Band
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1098334-SMF7.5AT1G
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOD-123FL
STAND-OFF Voltage (Vwm): 7.5V
Minimum Breakdown Voltage: 8.33V
Max Clamping Voltage: 12.9V
Peak Pulse Current(Ippm): 15.5A
Power Dissipation - Pd: 200W
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
12.9V Clamp 15.5A Ipp Tvs Diode Surface Mount SOD-123F
| Littelfuse, Inc. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMF7.5AT1G | 1098334-SMF7.5AT1G | SMF7.5AT1G-ND |
| Product Name | Overvoltage Protection - TVS Diodes - Series: SMFxxA - SMF7.5AT1G | TVS - TVS - Diodes - SMF7.5AT1G | TVS Diodes |
| Package | SOD-123; SOD-123FL | SOD-123; SOD-123F | |
| VWM | 7.5 volts | ||
| IPPM | 15.5 amps | ||
| VC | 12.9 volts | 12.9 volts | |
| VBR | 8.33 volts | 8.33 volts |