13.6V Clamp 14.7A Ipp Tvs Diode Surface Mount SOD-123FL
13.6V Clamp 14.7A Ipp Tvs Diode Surface Mount SOD-123FL
13.6V Clamp 14.7A Ipp Tvs Diode Surface Mount SOD-123FL
TVS DIODE 8VWM 13.6VC SOD123FL Product overview: SMF8.0A-TP from Micro Commercial Components (MCC) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF8.0A-TP can be used for catalog matching and distributor lookup.
Win Source Part Number: 1094401-SMF8.0A-TP
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 2,500
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 8V
Voltage - Breakdown (Min): 8.89V
Voltage - Clamping (Max) @ Ipp: 13.6V
Power - Peak Pulse: 200W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 14.7A
Package / Case: SOD-123F
Supplier Device Package: SOD-123FL
Temperature Range - Operating: -65°C ~ 175°C (TA)
Alternative Parts (Cross-Reference): SMF7.0A; SMF6.5AT1; SMF8.0A; SMF8V0A-E3-08; SMF6V5A-E3-08; SMF7V0A-E3-08;
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Micro Commercial Co
Other Names: SMF8.0A-TPMSTR,-SMF8
Base Product Number: SMF8.0
TVS DIODE 8VWM 13.6VC SOD123FL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMF8.0A-TPMSTR-ND | 144-SMF8.0A-TP | 1094401-SMF8.0A-TP | SMF8.0A-TP |
| Product Name | TVS Diodes | TVS Protection Diode | Circuit Protection - TVS - Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| Package | SOD-123; SOD-123F | Tape & Reel (TR) | SOD-123F | SOD-123; SOD-123FL |
| Peak Pulse Power | 200 watts | 200 watts | 200 watts | 200 watts |
| VC | 13.6 volts | 13.6 volts | 13.6 volts |