Vishay Intertechnology, Inc. TVS Diodes SMF7V0A-HM3-08

Description
12V Clamp 16.7A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
Request a Quote Datasheet
Description
12V Clamp 16.7A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMF7V0A-HM3-08-ND - DigiKey
Thief River Falls, MN, United States
12V Clamp 16.7A Ipp Tvs Diode Surface Mount DO-219AB (SMF)

12V Clamp 16.7A Ipp Tvs Diode Surface Mount DO-219AB (SMF)

Buy Now Datasheet
TVS Protection Diode - 144-SMF7V0A-HM3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SMF7V0A-HM3-08
TVS Protection Diode 144-SMF7V0A-HM3-08
TVS DIODE 7VWM 12VC SMF Product overview: SMF7V0A-HM3-08 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF7V0A-HM3-08 can be used for catalog matching and distributor lookup.

TVS DIODE 7VWM 12VC SMF Product overview: SMF7V0A-HM3-08 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF7V0A-HM3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1298336-SMF7V0A-HM3-08 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1298336-SMF7V0A-HM3-08
Circuit Protection - TVS - Diodes 1298336-SMF7V0A-HM3-08
Win Source Part Number: 1298336-SMF7V0A-HM3- 08 Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101, eSMP® Type: Zener Package: Tape & Reel (TR) Applications: Automotive Standard Package: 30,000 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 7V Voltage - Breakdown (Min): 7.78V Voltage - Clamping (Max) @ Ipp: 12V Power - Peak Pulse: 200W Power Line Protection: No Capacitance @ Frequency: 843pF @ 1MHz Current - Peak Pulse (10/1000µs): 16.7A Package / Case: DO-219AB Supplier Device Package: DO-219AB (SMF) Temperature Range - Operating: -65°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SMF7V0

Win Source Part Number: 1298336-SMF7V0A-HM3-08
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, eSMP®
Type: Zener
Package: Tape & Reel (TR)
Applications: Automotive
Standard Package: 30,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 7V
Voltage - Breakdown (Min): 7.78V
Voltage - Clamping (Max) @ Ipp: 12V
Power - Peak Pulse: 200W
Power Line Protection: No
Capacitance @ Frequency: 843pF @ 1MHz
Current - Peak Pulse (10/1000µs): 16.7A
Package / Case: DO-219AB
Supplier Device Package: DO-219AB (SMF)
Temperature Range - Operating: -65°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SMF7V0

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMF7V0A-HM3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMF7V0A-HM3-08
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMF7V0A-HM3-08
TVS DIODE 7VWM 12VC SMF

TVS DIODE 7VWM 12VC SMF

Supplier's Site
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
SMF7V0A-HM3-08
TVS Diodes / ESD Suppressors SMF7V0A-HM3-08
TVS Diodes / ESD Suppressors ESD PROTECTION DIODE SMF DO219-HM3

TVS Diodes / ESD Suppressors ESD PROTECTION DIODE SMF DO219-HM3

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMF7V0A-HM3-08-ND 144-SMF7V0A-HM3-08 1298336-SMF7V0A-HM3-08 SMF7V0A-HM3-08 SMF7V0A-HM3-08
Product Name TVS Diodes TVS Protection Diode Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes / ESD Suppressors
Configuration Single Single
Package DO-219AB Tape & Reel (TR) DO-219AB DO-219AB (SMF) DO-219AB-2
Peak Pulse Power 200 watts 200 watts 200 watts 200 watts
VC 12 volts 12 volts 12 volts
VBR 7.78 volts 7.78 volts 7.78 volts
Unlock Full Specs
to access all available technical data