18.2V Clamp 164.8A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
18.2V Clamp 164.8A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
18.2V Clamp 164.8A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
Win Source Part Number: 1301153-SMLJ11CA
Category: Circuit Protection>TVS - Diodes
Series: SMLJ
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 11V
Voltage - Breakdown (Min): 12.2V
Voltage - Clamping (Max) @ Ipp: 18.2V
Power - Peak Pulse: 3000W (3kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 164.8A
Package / Case: DO-214AB, SMC
Supplier Device Package: SMC (DO-214AB)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Bourns Inc.
Other Names: SMLJ11CACT,SMLJ11CAB
Base Product Number: SMLJ11
TVS DIODE 11VWM 18.2VC SMC Product overview: SMLJ11CA from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMLJ11CA can be used for catalog matching and distributor lookup.
TVS Diodes / ESD Suppressors 11volts 5uA 164.8 Amps Bi-Dir
DIODE; Product Range:SMLJ Series; TVS Polarity:Bidirection
TVS DIODE 11VWM 18.2VC SMC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 118-SMLJ11CACT-ND | 1301153-SMLJ11CA | 144-SMLJ11CA | SMLJ11CA | 67R0319 | SMLJ11CA |
| Product Name | TVS Diodes | Circuit Protection - TVS - Diodes | TVS Protection Diode | TVS Diodes / ESD Suppressors | Diode; Product Range Bourns | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||||
| Package | DO-214AB, SMC | DO-214AB, SMC | Tape & Reel (TR) | DO-214AB-2 (SMC) | SMC (DO-214AB) | |
| Peak Pulse Power | 3000 watts | 3000 watts | 3000 watts | 3000 watts | ||
| VC | 18.2 volts | 18.2 volts | 18.2 volts |