Littelfuse, Inc. TVS Diodes SMF7.0A-T13

Description
12V Clamp 16.7A Ipp Tvs Diode Surface Mount SOD-123F
Request a Quote Datasheet
Description
12V Clamp 16.7A Ipp Tvs Diode Surface Mount SOD-123F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMF7.0A-T13-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SMF7.0A-T13-ND
TVS Diodes SMF7.0A-T13-ND
12V Clamp 16.7A Ipp Tvs Diode Surface Mount SOD-123F

12V Clamp 16.7A Ipp Tvs Diode Surface Mount SOD-123F

Buy Now Datasheet
TVS - TVS - Diodes - SMF7.0A-T13 - 1098332-SMF7.0A-T13 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMF7.0A-T13
1098332-SMF7.0A-T13
TVS - TVS - Diodes - SMF7.0A-T13 1098332-SMF7.0A-T13
Manufacturer: Littelfuse Inc. Win Source Part Number: 1098332-SMF7.0A-T13 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOD-123F STAND-OFF Voltage (Vwm): 7V Minimum Breakdown Voltage: 7.78V Max Clamping Voltage: 12V Peak Pulse Current(Ippm): 16.7A Power Dissipation - Pd: 200W Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Sufficient

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1098332-SMF7.0A-T13
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOD-123F
STAND-OFF Voltage (Vwm): 7V
Minimum Breakdown Voltage: 7.78V
Max Clamping Voltage: 12V
Peak Pulse Current(Ippm): 16.7A
Power Dissipation - Pd: 200W
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMF7.0A-T13 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMF7.0A-T13
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMF7.0A-T13
TVS DIODE 7VWM 12VC SOD123FL

TVS DIODE 7VWM 12VC SOD123FL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMF7.0A-T13-ND 1098332-SMF7.0A-T13 SMF7.0A-T13
Product Name TVS Diodes TVS - TVS - Diodes - SMF7.0A-T13 Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single
Package SOD-123; SOD-123F SOD-123; SOD-123F SOD-123; SOD-123F
Peak Pulse Power 200 watts 200 watts
VC 12 volts 12 volts 12 volts
VBR 7.78 volts 7.78 volts 7.78 volts
Unlock Full Specs
to access all available technical data