18.2V Clamp 164.8A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
18.2V Clamp 164.8A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
18.2V Clamp 164.8A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
TVS DIODE 11VWM 18.2VC SMC
DIODE; Breakdown Voltage Range:12.2V to 13.5V; Diode Case Style:DO-214AB; No. of Pins:2; Peak Pulse Current Ippm:100A; Power Dissipation Pd:3kW; Reverse Stand-Off Voltage Vrwm:11V; TVS Polarity:Unidirectio
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 118-SMLJ11ATR-ND | SMLJ11A | 67R0318 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Diode; Breakdown Voltage Range Bourns |
| Configuration | Single | ||
| Package | DO-214AB, SMC | SMC (DO-214AB) | |
| Peak Pulse Power | 3000 watts | 3000 watts | |
| VC | 18.2 volts | 18.2 volts | |
| VBR | 12.2 volts | 12.2 volts |