17V Clamp 176.4A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
17V Clamp 176.4A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
17V Clamp 176.4A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
TVS DIODE 10VWM 17VC DO214AB
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 353-SMLJ10CA-TPCT-ND | SMLJ10CA-TP |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | DO-214AB, SMC | DO-214AB (SMC) |
| Peak Pulse Power | 3000 watts | 3000 watts |
| VC | 17 volts | 17 volts |