177V Clamp 16.8A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
177V Clamp 16.8A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
177V Clamp 16.8A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
TVS DIODE 110VWM 177VC SMC Product overview: SMLJ110A from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMLJ110A can be used for catalog matching and distributor lookup.
Win Source Part Number: 1301135-SMLJ110A
Category: Circuit Protection>TVS - Diodes
Series: SMLJ
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 110V
Voltage - Breakdown (Min): 122V
Voltage - Clamping (Max) @ Ipp: 177V
Power - Peak Pulse: 3000W (3kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 16.8A
Package / Case: DO-214AB, SMC
Supplier Device Package: SMC (DO-214AB)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Bourns Inc.
Other Names: SMLJ110ACT,SMLJ110AB
Base Product Number: SMLJ11
Transient Voltage Suppressor, TVS, SMLJ Series, Unidirectional, 110 V, DO-214AB, 2, 122 V RoHS Compliant: Yes
TVS DIODE 110VWM 177VC SMC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMLJ110ABDKR-ND | 144-SMLJ110A | 1301135-SMLJ110A | 44W8509 | SMLJ110A |
| Product Name | TVS Diodes | TVS Protection Diode | Circuit Protection - TVS - Diodes | Transient Voltage Suppressor, Tvs, Smlj Series, Unidirectional, 110 V, Do-214Ab, 2, 122 V Rohs Compliant Bourns | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |||
| Package | DO-214AB, SMC | Tape & Reel (TR) | DO-214AB, SMC | SMC (DO-214AB) | |
| Peak Pulse Power | 3000 watts | 3000 watts | 3000 watts | 3000 watts | |
| VC | 177 volts | 177 volts | 177 volts |