The SMF series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. SMF package is 50% smaller in footprint when compare to SMA package and deliverying one of the low height profiles (1.1mm) in the industry. 200 W peak pulse power capability at 10/1000µs waveform, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD-123FL Low profile: maximum height of 1.1mm. Low inductance, excellent clamping capability For surface mounted applications to optimize board space High temperature to reflow soldering guaranteed: 260°C/430sec Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2
12.9V Clamp 15.5A Ipp Tvs Diode Surface Mount SOD-123F
12.9V Clamp 15.5A Ipp Tvs Diode Surface Mount SOD-123F
12.9V Clamp 15.5A Ipp Tvs Diode Surface Mount SOD-123F
TVS DIODE 7.5VWM 12.9VC SOD123F
TVS DIODE, 200W, 7.5V, UNIDIR, SOD-123FL; Product Range:SMF Series; TVS Polarity:Unidirectio
TVS SOD123FL 7.5V 200W UNIDIR
| Littelfuse, Inc. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMF7.5A | F5752TR-ND | SMF7.5A | 33AC1010 | SMF7.5A |
| Product Name | Surface Mount SOD123FL 200W | TVS Diodes | TVS Diodes | Tvs Diode, 200W, 7.5V, Unidir, Sod-123Fl; Product Range Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| VC | 12.9 volts | 12.9 volts | 12.9 volts | 12.9 volts | 12.9 volts |
| VBR | 8.33 to 9.21 volts | 8.33 volts | 8.33 volts | 8.33 volts | |
| Configuration | Single | ||||
| Package | SOD-123; SOD-123F | SOD-123; SOD-123F | SOD-123; SOD-123FL | SOD-123; SOD-123F | |
| Peak Pulse Power | 200 watts | 200 watts | 200 watts |