TVS DIODE 10VWM 17VC SMC Product overview: SMLJ10CA from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMLJ10CA can be used for catalog matching and distributor lookup.
17V Clamp 176.4A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
17V Clamp 176.4A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
17V Clamp 176.4A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
Manufacturer: Bourns Inc.
Win Source Part Number: 1098470-SMLJ10CA
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SMC (DO-214AB)
STAND-OFF Voltage (Vwm): 10V
Minimum Breakdown Voltage: 11.1V
Max Clamping Voltage: 17V
Peak Pulse Current(Ippm): 176.4A
Power Dissipation - Pd: 3000W (3kW)
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Sufficient
TVS DIODE 10VWM 17VC DO214AB
TVS Diodes / ESD Suppressors 10volts 5uA 176.4 Amps Bi-Dir
DIODE, FULL REEL; Product Range:SMLJ Series; TVS Polarity:Bidirection
TVS DIODE 10VWM 17VC SMC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SMLJ10CA | SMLJ10CABCT-ND | 1098470-SMLJ10CA | 103-SMLJ10CA | SMLJ10CA | 67R0315 | SMLJ10CA |
| Product Name | TVS Protection Diode | TVS Diodes | TVS - TVS - Diodes - SMLJ10CA | TVS DIODE 10VWM 17VC DO214AB | TVS Diodes / ESD Suppressors | Diode, Full Reel; Product Range Bourns | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Package | Tape & Reel (TR) | DO-214AB, SMC | SMC (DO-214AB) | DO-214AB, SMC | DO-214AB-2 (SMC) | SMC (DO-214AB) | |
| Peak Pulse Power | 3000 watts | 3000 watts | 3000 watts | 3000 watts | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |