Littelfuse, Inc. TVS Diodes SMF70A-T13

Description
113V Clamp 1.5A Ipp Tvs Diode Surface Mount SOD-123F
Request a Quote Datasheet
Description
113V Clamp 1.5A Ipp Tvs Diode Surface Mount SOD-123F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMF70A-T13-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SMF70A-T13-ND
TVS Diodes SMF70A-T13-ND
113V Clamp 1.5A Ipp Tvs Diode Surface Mount SOD-123F

113V Clamp 1.5A Ipp Tvs Diode Surface Mount SOD-123F

Buy Now Datasheet
TVS - TVS - Diodes - SMF70A-T13 - 1098335-SMF70A-T13 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMF70A-T13
1098335-SMF70A-T13
TVS - TVS - Diodes - SMF70A-T13 1098335-SMF70A-T13
Manufacturer: Littelfuse Inc. Win Source Part Number: 1098335-SMF70A-T13 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOD-123F STAND-OFF Voltage (Vwm): 70V Minimum Breakdown Voltage: 77.8V Max Clamping Voltage: 113V Peak Pulse Current(Ippm): 1.5A Power Dissipation - Pd: 200W Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Sufficient

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1098335-SMF70A-T13
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOD-123F
STAND-OFF Voltage (Vwm): 70V
Minimum Breakdown Voltage: 77.8V
Max Clamping Voltage: 113V
Peak Pulse Current(Ippm): 1.5A
Power Dissipation - Pd: 200W
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
200W 70V TVS Protection Diode
144-SMF70A-T13
200W 70V TVS Protection Diode 144-SMF70A-T13
Trans Voltage Suppressor Diode, 200W, 70V V(RWM), Unidirectional, 1 Element, Silicon, SMF, 2 PIN Product overview: SMF70A-T13 from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200W, 70V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 200W, 70V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF70A-T13 can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 200W, 70V V(RWM), Unidirectional, 1 Element, Silicon, SMF, 2 PIN Product overview: SMF70A-T13 from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200W, 70V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 200W, 70V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF70A-T13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMF70A-T13 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMF70A-T13
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMF70A-T13
TVS DIODE 70VWM 113VC SOD123FL

TVS DIODE 70VWM 113VC SOD123FL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMF70A-T13-ND 1098335-SMF70A-T13 144-SMF70A-T13 SMF70A-T13
Product Name TVS Diodes TVS - TVS - Diodes - SMF70A-T13 200W 70V TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SOD-123; SOD-123F SOD-123; SOD-123F SOD-123; SOD-123F
Peak Pulse Power 200 watts 200 watts
VC 113 volts 113 volts 113 volts
VBR 77.8 volts 77.8 volts 77.8 volts
Unlock Full Specs
to access all available technical data