TVS DIODE 78VWM 126VC SOD123FL
1.4A 1uA 126V 86.7V 78V 95.8V Bi-Directional SOD-123FL TVS ROHS
Interface
| DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 353-SMF78CA-TP-ND | 543-SMF78CA-TP | SMF78CA-TP |
| Product Name | TVS Diodes | 1.4A 1uA 126V 86.7V 78V 95.8V Bi-Directional SOD-123FL TVS ROHS | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | SOD-123; SOD-123F | SOD-123; SOD-123FL | |
| Peak Pulse Power | 200 watts | 200 watts | |
| VC | 126 volts | 126 volts |