ROHM Semiconductor USA, LLC TVS Diodes SMF7V5TR

Description
12.9V Clamp 15.5A Ipp Tvs Diode Surface Mount PMDU
Request a Quote Datasheet
Description
12.9V Clamp 15.5A Ipp Tvs Diode Surface Mount PMDU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 846-SMF7V5CT-ND - DigiKey
Thief River Falls, MN, United States
12.9V Clamp 15.5A Ipp Tvs Diode Surface Mount PMDU

12.9V Clamp 15.5A Ipp Tvs Diode Surface Mount PMDU

Buy Now Datasheet
TVS Diodes - 846-SMF7V5TR-ND - DigiKey
Thief River Falls, MN, United States
12.9V Clamp 15.5A Ipp Tvs Diode Surface Mount PMDU

12.9V Clamp 15.5A Ipp Tvs Diode Surface Mount PMDU

Buy Now Datasheet
TVS Diodes - 846-SMF7V5DKR-ND - DigiKey
Thief River Falls, MN, United States
12.9V Clamp 15.5A Ipp Tvs Diode Surface Mount PMDU

12.9V Clamp 15.5A Ipp Tvs Diode Surface Mount PMDU

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1298614-SMF7V5TR - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1298614-SMF7V5TR
Circuit Protection - TVS - Diodes 1298614-SMF7V5TR
Win Source Part Number: 1298614-SMF7V5TR Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 7.5V (Max) Voltage - Breakdown (Min): 8.33V Voltage - Clamping (Max) @ Ipp: 12.9V Power - Peak Pulse: 200W Power Line Protection: No Current - Peak Pulse (10/1000µs): 15.5A Package / Case: SOD-123F Supplier Device Package: PMDU Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: Rohm Semiconductor Other Names: 846-SMF7V5TR,846-SMF 7V5CT,846-SMF7V5DKR Base Product Number: SMF7V5

Win Source Part Number: 1298614-SMF7V5TR
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 7.5V (Max)
Voltage - Breakdown (Min): 8.33V
Voltage - Clamping (Max) @ Ipp: 12.9V
Power - Peak Pulse: 200W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 15.5A
Package / Case: SOD-123F
Supplier Device Package: PMDU
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Rohm Semiconductor
Other Names: 846-SMF7V5TR,846-SMF7V5CT,846-SMF7V5DKR
Base Product Number: SMF7V5

Buy Now Datasheet
TVS Protection Diode - 144-SMF7V5TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SMF7V5TR
TVS Protection Diode 144-SMF7V5TR
TVS DIODE 7.5VWM 12.9VC PMDU Product overview: SMF7V5TR from ROHM Semiconductor is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF7V5TR can be used for catalog matching and distributor lookup.

TVS DIODE 7.5VWM 12.9VC PMDU Product overview: SMF7V5TR from ROHM Semiconductor is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF7V5TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMF7V5TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMF7V5TR
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMF7V5TR
TVS DIODE 7.5VWM 12.9VC PMDU

TVS DIODE 7.5VWM 12.9VC PMDU

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 846-SMF7V5CT-ND 1298614-SMF7V5TR 144-SMF7V5TR SMF7V5TR
Product Name TVS Diodes Circuit Protection - TVS - Diodes TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SOD-123; SOD-123F SOD-123F Tape & Reel (TR) PMDU
Peak Pulse Power 200 watts 200 watts 200 watts 200 watts
VC 12.9 volts 12.9 volts 12.9 volts
Unlock Full Specs
to access all available technical data