19.9V Clamp 150.6A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
19.9V Clamp 150.6A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
19.9V Clamp 150.6A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
TVS DIODE 12VWM 19.9VC DO214AB
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMLJ12A-TPMSCT-ND | SMLJ12A-TP |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | DO-214AB, SMC | SMC (DO-214AB) |
| Peak Pulse Power | 3000 watts | 3000 watts |
| VC | 19.9 volts | 19.9 volts |