TVS DIODE 110VWM 177VC DO214AB
BI-DIRECTIONAL TVS SMLJ (DO-214AB) ROHS COMPLIANT: YES
BI-DIRECTIONAL TVS
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 150-SMLJ110CAE3/TR13TR-ND | 61AJ9006 | SMLJ110CAE3/TR13 |
| Product Name | TVS Diodes | Bi-Directional Tvs Smlj (Do-214Ab) Rohs Compliant Microchip | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | DO-214AB, SMC | SMLJ (DO-214AB) | |
| Peak Pulse Power | 3000 watts | 3000 watts | |
| VC | 177 volts | 177 volts |