19.9V Clamp 150.6A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
19.9V Clamp 150.6A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
19.9V Clamp 150.6A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
DIODE, FULL REEL; Product Range:SMLJ Series; TVS Polarity:Unidirectio
TVS Diodes / ESD Suppressors 12volts 5uA 150.6 Amps Uni-Dir
TVS DIODE 12VWM 19.9VC SMC
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMLJ12ABTR-ND | 67R0322 | SMLJ12A | SMLJ12A |
| Product Name | TVS Diodes | Diode, Full Reel; Product Range Bourns | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |||
| Package | DO-214AB, SMC | DO-214AB-2 (SMC) | SMC (DO-214AB) | |
| Peak Pulse Power | 3000 watts | 3000 watts | ||
| VC | 19.9 volts | 19.9 volts |