The SMF series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. SMF package is 50% smaller in footprint when compare to SMA package and deliverying one of the low height profiles (1.1mm) in the industry. 200 W peak pulse power capability at 10/1000µs waveform, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD-123FL Low profile: maximum height of 1.1mm. Low inductance, excellent clamping capability For surface mounted applications to optimize board space High temperature to reflow soldering guaranteed: 260°C/430sec Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2
12V Clamp 16.7A Ipp Tvs Diode Surface Mount SOD-123F
TVS DIODE 7VWM 12VC SOD123F
TVS DIODE 7VWM 12VC SOD123F
TVS DIODE, BIDIR, 7V, 200W, SOD-123FL ROHS COMPLIANT: YES
| Littelfuse, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMF7.0CA | 18-SMF7.0CATR-ND | 38AK6959 |
| Product Name | Surface Mount SOD123FL 200W | TVS Diodes | Tvs Diode, Bidir, 7V, 200W, Sod-123Fl Rohs Compliant Littelfuse |
| VC | 12 volts | 12 volts | |
| VBR | 7.78 to 8.6 volts | 7.78 volts | |
| Configuration | Single | ||
| Package | SOD-123; SOD-123F |