12.9V Clamp 15.5A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
TVS DIODE 7.5VWM 12.9VC SMF
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMF7V5A-E3-18-ND | SMF7V5A-E3-18 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | DO-219AB | DO-219AB (SMF) |
| Peak Pulse Power | 200 watts | 200 watts |
| VC | 12.9 volts | 12.9 volts |