12.9V Clamp 1.7A Ipp Tvs Diode Surface Mount SOD-123FL
TVS DIODE 7.5VWM 12.9V SOD123FL
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 283-SMF7-5ATR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SOD-123; SOD-123F |
| Peak Pulse Power | 200 watts |
| VC | 12.9 volts |