onsemi TVS Diodes SMF7.5AT1

Description
12.9V Clamp 15.5A Ipp Tvs Diode Surface Mount SOD-123FL
Request a Quote Datasheet
Description
12.9V Clamp 15.5A Ipp Tvs Diode Surface Mount SOD-123FL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMF7.5AT1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SMF7.5AT1-ND
TVS Diodes SMF7.5AT1-ND
12.9V Clamp 15.5A Ipp Tvs Diode Surface Mount SOD-123FL

12.9V Clamp 15.5A Ipp Tvs Diode Surface Mount SOD-123FL

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1298727-SMF7.5AT1 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1298727-SMF7.5AT1
Circuit Protection - TVS - Diodes 1298727-SMF7.5AT1
Win Source Part Number: 1298727-SMF7.5AT1 Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 7.5V Voltage - Breakdown (Min): 8.33V Voltage - Clamping (Max) @ Ipp: 12.9V Power - Peak Pulse: 200W Power Line Protection: No Current - Peak Pulse (10/1000µs): 15.5A Package / Case: SOD-123F Supplier Device Package: SOD-123FL Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: onsemi Other Names: ONSONSSMF7.5AT1,2156 -SMF7.5AT1-ONTR Base Product Number: SMF Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1298727-SMF7.5AT1
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 7.5V
Voltage - Breakdown (Min): 8.33V
Voltage - Clamping (Max) @ Ipp: 12.9V
Power - Peak Pulse: 200W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 15.5A
Package / Case: SOD-123F
Supplier Device Package: SOD-123FL
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Other Names: ONSONSSMF7.5AT1,2156-SMF7.5AT1-ONTR
Base Product Number: SMF
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
1000W TVS Protection Diode - 144-SMF7.5AT1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1000W TVS Protection Diode
144-SMF7.5AT1
1000W TVS Protection Diode 144-SMF7.5AT1
1000W, UNIDIRECTIONAL, SILICON, TVS DIODE, PLASTIC, CASE 498-01, SOD-123FL, 2 PIN Product overview: SMF7.5AT1 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 1000W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 1000W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF7.5AT1 can be used for catalog matching and distributor lookup.

1000W, UNIDIRECTIONAL, SILICON, TVS DIODE, PLASTIC, CASE 498-01, SOD-123FL, 2 PIN Product overview: SMF7.5AT1 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 1000W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 1000W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF7.5AT1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMF7.5AT1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMF7.5AT1
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMF7.5AT1
TVS DIODE 7.5VWM 12.9VC SOD123FL

TVS DIODE 7.5VWM 12.9VC SOD123FL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMF7.5AT1-ND 1298727-SMF7.5AT1 144-SMF7.5AT1 SMF7.5AT1
Product Name TVS Diodes Circuit Protection - TVS - Diodes 1000W TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SOD-123; SOD-123F SOD-123F Tape and Reel SOD-123; SOD-123FL
Peak Pulse Power 200 watts 200 watts 200 watts 200 watts
VC 12.9 volts 12.9 volts 12.9 volts
Unlock Full Specs
to access all available technical data