137V Clamp 11A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
137V Clamp 11A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
137V Clamp 11A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
TVS DIODE 85VWM 137VC DO214AB
TVS DIODE 85VWM 137VC DO214AB
| DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMCJ85A-TPMSTR-ND | SMCJ85A-TP | SMCJ85A-TP |
| Product Name | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | DO-214AB, SMC | DO-214AB, SMC | SMC (DO-214AB) |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts |
| VC | 137 volts | 137 volts | 137 volts |