Manufacturer: Vishay
Win Source Part Number: 1098124-SMCJ85A-E3/5
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Family Name: SMCJ85A
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AB (SMCJ)
STAND-OFF Voltage (Vwm): 85V
Minimum Breakdown Voltage: 94.4V
Max Clamping Voltage: 137V
Peak Pulse Current(Ippm): 10.9A
Power Dissipation - Pd: 1500W (1.5kW)
Alternative Parts (Cross-Reference): SMCG5657A; SMCG85A; MQSMCG5657A; SMCG5657A/TR13;
Introduction Date: January 29, 1999
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 850
137V Clamp 10.9A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
137V Clamp 10.9A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
137V Clamp 10.9A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS DIODE 85VWM 137VC DO214AB
TVS DIODE, 1.5KW, 85V, DO-214AB, FULL REEL; Product Range:TRANSZORB SMCJ Series; TVS Polarity:Unidirectio
TVS DIODE, UNIDIR, 85V, DO-214AB-2 ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1098124-SMCJ85A-E3/57T | SMCJ85A-E3/57TGIDKR-ND | SMCJ85A-E3/57T | 77K6985 | 57AJ0647 |
| Product Name | TVS - TVS - Diodes - SMCJ85A-E3/57T | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 1.5Kw, 85V, Do-214Ab, Full Reel; Product Range Vishay | Tvs Diode, Unidir, 85V, Do-214Ab-2 Rohs Compliant Vishay |
| Configuration | Single | Single | |||
| Package | DO-214AB (SMCJ) | DO-214AB, SMC | DO-214AB (SMCJ) | DO-214AB (SMC) | |
| VWM | 85 volts | ||||
| IPPM | 10.9 amps | ||||
| VC | 137 volts | 137 volts | 137 volts |