137V Clamp 10.9A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
137V Clamp 10.9A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
137V Clamp 10.9A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Manufacturer: Vishay
Win Source Part Number: 1098125-SMCJ85CA-E3/
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AB (SMCJ)
STAND-OFF Voltage (Vwm): 85V
Minimum Breakdown Voltage: 94.4V
Max Clamping Voltage: 137V
Peak Pulse Current(Ippm): 10.9A
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 850
DIODE 1500 W, BIDIRECTIONAL, SILICON, TVS DIODE, DO-214AB, ROHS COMPLIANT, PLASTIC, SMC, 2 PIN, Transient Suppressor Product overview: SMCJ85CA-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 1500 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 1500 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ85CA-E3/57T can be used for catalog matching and distributor lookup.
TVS DIODE, 1.5KW, 85V, DO-214AB, FULL REEL; Product Range:TRANSZORB SMCJ Series; TVS Polarity:Bidirection
TVS DIODE, BIDIR, 85V, DO-214AB-2 ROHS COMPLIANT: YES
TVS DIODE 85VWM 137VC DO214AB
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMCJ85CA-E3/57TGITR-ND | 1098125-SMCJ85CA-E3/57T | 144-SMCJ85CA-E3/57T | 77K6995 | 57AJ0648 | SMCJ85CA-E3/57T |
| Product Name | TVS Diodes | TVS - TVS - Diodes - SMCJ85CA-E3/57T | 1500 W TVS Protection Diode | Tvs Diode, 1.5Kw, 85V, Do-214Ab, Full Reel; Product Range Vishay | Tvs Diode, Bidir, 85V, Do-214Ab-2 Rohs Compliant Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||||
| Package | DO-214AB, SMC | DO-214AB (SMCJ) | DO-214AB (SMC) | DO-214AB (SMCJ) | ||
| Peak Pulse Power | 1500 watts | 1500 watts | ||||
| VC | 137 volts | 137 volts | 137 volts | |||
| VBR | 94.4 volts | 94.4 volts | 94.4 volts |