18.7V Clamp 521A (8/20µs) Ipp Tvs Diode Surface Mount DO-214AB (SMC)
DIO TVS VRWM 8.5V 1500W BIDIR SMC AEC-Q / TAPE & REEL - 13" REEL
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 118-SMCJ8.5CA-QTR-ND | 14AJ4386 |
| Product Name | TVS Diodes | Dio Tvs Vrwm 8.5V 1500W Bidir Smc Aec-Q / Tape & Reel 13 Reel Bourns |
| Configuration | Single | |
| Package | DO-214AB, SMC | |
| Peak Pulse Power | 1500 watts | |
| VC | 18.7 volts |