137V Clamp 11A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
137V Clamp 11A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
137V Clamp 11A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
DIODE, FULL REEL; Product Range:SMCJ Series; TVS Polarity:Unidirectio
| DigiKey | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMCJ85ABCT-ND | 67R0308 | 103-SMCJ85A |
| Product Name | TVS Diodes | Diode, Full Reel; Product Range Bourns | TVS DIODE 85V 137V SMC |
| Configuration | Single | ||
| Package | DO-214AB, SMC | DO-214AB, SMC | |
| Peak Pulse Power | 1500 watts | ||
| VC | 137 volts | ||
| VBR | 94.4 volts | 94.4 volts |