178V Clamp 55A (8/20µs) Ipp Tvs Diode Surface Mount DO-214AB (SMC)
TVS DIODE 85VWM 178VC DO214AB
DIO TVS VRWM 85V 1500W BIDIR SMC AEC-Q / TAPE & REEL - 7" REEL
TVS DIODE 85VWM 178VC DO214AB
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 118-SMCJ85CA-QHTR-ND | SMCJ85CA-QH | 14AJ4391 | SMCJ85CA-QH |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Dio Tvs Vrwm 85V 1500W Bidir Smc Aec-Q / Tape & Reel 7 Reel Bourns | TVS Diodes |
| Configuration | Single | |||
| Package | DO-214AB, SMC | DO-214AB (SMC) | DO-214AB, SMC | |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | |
| VC | 178 volts | 178 volts | 178 volts |