Vishay Intertechnology, Inc. TVS - TVS - Diodes - SMCJ85CA-E3/9AT SMCJ85CA-E3/9AT

Description
Manufacturer: Vishay Win Source Part Number: 1098126-SMCJ85CA-E3/ 9AT Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DO-214AB (SMCJ) STAND-OFF Voltage (Vwm): 85V Minimum Breakdown Voltage: 94.4V Max Clamping Voltage: 137V Peak Pulse Current(Ippm): 10.9A Power Dissipation - Pd: 1500W (1.5kW) Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 3,500
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1098126-SMCJ85CA-E3/ 9AT Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DO-214AB (SMCJ) STAND-OFF Voltage (Vwm): 85V Minimum Breakdown Voltage: 94.4V Max Clamping Voltage: 137V Peak Pulse Current(Ippm): 10.9A Power Dissipation - Pd: 1500W (1.5kW) Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 3,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - SMCJ85CA-E3/9AT - 1098126-SMCJ85CA-E3/9AT - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMCJ85CA-E3/9AT
1098126-SMCJ85CA-E3/9AT
TVS - TVS - Diodes - SMCJ85CA-E3/9AT 1098126-SMCJ85CA-E3/9AT
Manufacturer: Vishay Win Source Part Number: 1098126-SMCJ85CA-E3/ 9AT Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DO-214AB (SMCJ) STAND-OFF Voltage (Vwm): 85V Minimum Breakdown Voltage: 94.4V Max Clamping Voltage: 137V Peak Pulse Current(Ippm): 10.9A Power Dissipation - Pd: 1500W (1.5kW) Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 3,500

Manufacturer: Vishay
Win Source Part Number: 1098126-SMCJ85CA-E3/9AT
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AB (SMCJ)
STAND-OFF Voltage (Vwm): 85V
Minimum Breakdown Voltage: 94.4V
Max Clamping Voltage: 137V
Peak Pulse Current(Ippm): 10.9A
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 3,500

Buy Now Datasheet
85V TVS Protection Diode - 144-SMCJ85CA-E3/9AT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
85V TVS Protection Diode
144-SMCJ85CA-E3/9AT
85V TVS Protection Diode 144-SMCJ85CA-E3/9AT
Bidirectional TVS Diode, 1.5kW, 85V, DO-214AB, SM Product overview: SMCJ85CA-E3/9AT from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 85V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 85V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ85CA-E3/9AT can be used for catalog matching and distributor lookup.

Bidirectional TVS Diode, 1.5kW, 85V, DO-214AB, SM Product overview: SMCJ85CA-E3/9AT from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 85V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 85V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ85CA-E3/9AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 112-SMCJ85CA-E3/9ATDKR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 85VWM 137VC DO214AB

TVS DIODE 85VWM 137VC DO214AB

Buy Now Datasheet
TVS Diodes - 112-SMCJ85CA-E3/9ATTR-ND - DigiKey
Thief River Falls, MN, United States
137V Clamp 10.9A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

137V Clamp 10.9A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - 112-SMCJ85CA-E3/9ATCT-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 85VWM 137VC DO214AB

TVS DIODE 85VWM 137VC DO214AB

Buy Now Datasheet
TVS DIODE 85V 137V DO214AB - 884-SMCJ85CA-E3/9AT - Utmel Electronic Limited
Hong Kong, China
TVS DIODE 85V 137V DO214AB
884-SMCJ85CA-E3/9AT
TVS DIODE 85V 137V DO214AB 884-SMCJ85CA-E3/9AT
TVS DIODE 85V 137V DO214AB

TVS DIODE 85V 137V DO214AB

Supplier's Site
Transient Suppressor Diode,single,bidirectional,85V V(Rwm),do-214Ab / Smc Vishay - 77K6997 - Newark, An Avnet Company
Chicago, IL, United States
Transient Suppressor Diode,single,bidirectional,85V V(Rwm),do-214Ab / Smc Vishay
77K6997
Transient Suppressor Diode,single,bidirectional,85V V(Rwm),do-214Ab / Smc Vishay 77K6997
TRANSIENT SUPPRESSOR DIODE,SINGLE,BIDIREC TIONAL,85V V(RWM),DO-214AB / SMC

TRANSIENT SUPPRESSOR DIODE,SINGLE,BIDIRECTIONAL,85V V(RWM),DO-214AB / SMC

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMCJ85CA-E3/9AT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMCJ85CA-E3/9AT
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMCJ85CA-E3/9AT
TVS DIODE 85VWM 137VC DO214AB

TVS DIODE 85VWM 137VC DO214AB

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 1098126-SMCJ85CA-E3/9AT 144-SMCJ85CA-E3/9AT 112-SMCJ85CA-E3/9ATDKR-ND 884-SMCJ85CA-E3/9AT 77K6997 SMCJ85CA-E3/9AT
Product Name TVS - TVS - Diodes - SMCJ85CA-E3/9AT 85V TVS Protection Diode TVS Diodes TVS DIODE 85V 137V DO214AB Transient Suppressor Diode,single,bidirectional,85V V(Rwm),do-214Ab / Smc Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package DO-214AB (SMCJ) Tape and Reel DO-214AB, SMC DO-214AB, SMC DO-214AB (SMCJ)
VWM 85 volts
IPPM 10.9 amps
VC 137 volts 137 volts 14.4 volts 137 volts
VBR 94.4 volts 94.4 volts 9.44 volts 94.4 volts
Unlock Full Specs
to access all available technical data