Halogen-free and RoHS compliant For surface mount applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low inductance Excellent clamping capability Repetition Rate (duty cycle): 0.05% Fast response time: typically less than 1 ps from 0 V to Vbr min. Typical IR less than 1 mA above 10 V
137V Clamp 11A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
137V Clamp 11A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
137V Clamp 11A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS DIODE 85VWM 137VC DO214AB
TVS DIODE 85VWM 137VC DO214AB
TVS DIODE, 1.5KW, 85V, DO-214AB; Product Range:SMCJ Series; TVS Polarity:Unidirectio
TVS DIODE, 1.5KW, 85V, DO-214AB, FULL REEL; Product Range:SMCJ Series; TVS Polarity:Unidirectio
DIODE, TVS, 1.5KW, 85V, DO-214AB; Product Range:SMCJ Series; TVS Polarity:Unidirectio
| Littelfuse, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | SMCJ85A | SMCJ85ALFDKR-ND | SMCJ85A | SMCJ85A | 06R2032 | 71J2269 | 81Y9751 |
| Product Name | RoHS Compliant Surface Mount Transient Voltage Suppressor | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | Tvs Diode, 1.5Kw, 85V, Do-214Ab; Product Range Littelfuse | Tvs Diode, 1.5Kw, 85V, Do-214Ab, Full Reel; Product Range Littelfuse | Diode, Tvs, 1.5Kw, 85V, Do-214Ab; Product Range Littelfuse |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||
| VC | 137 volts | 137 volts | 137 volts | 137 volts | 137 volts | ||
| VBR | 94.4 to 104 volts | 94.4 volts | 94.4 volts | 94.4 volts | 85 to ? volts | ||
| Configuration | Single | ||||||
| Package | DO-214AB, SMC | DO-214AB (SMCJ) | DO-214AB, SMC | DO-214AB (SMC) | DO-214AB (SMC) |