Littelfuse, Inc. RoHS Compliant Surface Mount Transient Voltage Suppressor SMCJ8.0CA

Description
Halogen-free and RoHS compliant For surface mount applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low inductance Excellent clamping capability Repetition Rate (duty cycle): 0.05% Fast response time: typically less than 1 ps from 0 V to Vbr min. Typical IR less than 1 mA above 10 V
Request a Quote Datasheet
Description
Halogen-free and RoHS compliant For surface mount applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low inductance Excellent clamping capability Repetition Rate (duty cycle): 0.05% Fast response time: typically less than 1 ps from 0 V to Vbr min. Typical IR less than 1 mA above 10 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RoHS Compliant Surface Mount Transient Voltage Suppressor - SMCJ8.0CA - Littelfuse, Inc.
Rosemont, IL, United States
RoHS Compliant Surface Mount Transient Voltage Suppressor
SMCJ8.0CA
RoHS Compliant Surface Mount Transient Voltage Suppressor SMCJ8.0CA
Halogen-free and RoHS compliant For surface mount applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low inductance Excellent clamping capability Repetition Rate (duty cycle): 0.05% Fast response time: typically less than 1 ps from 0 V to Vbr min. Typical IR less than 1 mA above 10 V

Halogen-free and RoHS compliant For surface mount applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low inductance Excellent clamping capability Repetition Rate (duty cycle): 0.05% Fast response time: typically less than 1 ps from 0 V to Vbr min. Typical IR less than 1 mA above 10 V

Supplier's Site Datasheet
TVS Diodes - SMCJ8.0CALFCT-ND - DigiKey
Thief River Falls, MN, United States
13.6V Clamp 110.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

13.6V Clamp 110.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - SMCJ8.0CALFDKR-ND - DigiKey
Thief River Falls, MN, United States
13.6V Clamp 110.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

13.6V Clamp 110.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - SMCJ8.0CALFTR-ND - DigiKey
Thief River Falls, MN, United States
13.6V Clamp 110.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

13.6V Clamp 110.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - SMCJ8.0CA - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
SMCJ8.0CA
TVS Diodes SMCJ8.0CA
TVS DIODE 8VWM 13.6VC DO214AB

TVS DIODE 8VWM 13.6VC DO214AB

Supplier's Site Datasheet
TVS DIODE 8VWM 13.6VC SMC - 461-SMCJ8.0CA - Utmel Electronic Limited
Hong Kong, China
TVS DIODE 8VWM 13.6VC SMC
461-SMCJ8.0CA
TVS DIODE 8VWM 13.6VC SMC 461-SMCJ8.0CA
TVS DIODE 8VWM 13.6VC SMC

TVS DIODE 8VWM 13.6VC SMC

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey ODG (Origin Data Global) Utmel Electronic Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMCJ8.0CA SMCJ8.0CALFCT-ND SMCJ8.0CA 461-SMCJ8.0CA
Product Name RoHS Compliant Surface Mount Transient Voltage Suppressor TVS Diodes TVS Diodes TVS DIODE 8VWM 13.6VC SMC
RoHS Compliant RoHS RoHS
VC 13.6 volts 13.6 volts 13.6 volts 13.6 volts
VBR 8.89 to 9.83 volts 8.89 volts 8.89 volts 8.89 volts
Configuration Single
Package DO-214AB, SMC DO-214AB, SMC DO-214AB, SMC
Unlock Full Specs
to access all available technical data