14.4V Clamp 104.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
14.4V Clamp 104.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
14.4V Clamp 104.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 794689-SMCJ8.5A-E3/5
Series: TransZorb
Packaging: Reel package
Type: Zener
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: DO-214AB, SMC
Applications: General
Mounting: SMD
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 8.5V
Current - Peak Pulse (10/1000μs): 104.2A
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Family Name: SMCJ8.5A
Categories: Circuit Protection
Minimum Breakdown Voltage: 9.44V
Manufacturer Package: DO-214AB (SMCJ)
Maximum Clamping Voltage: 14.4V
Alternative Parts (Cross-Reference): NDTV8.5VU1500CTRF; TV15C8V5J; SMCJ8.5A;
Introduction Date: January 29, 1999
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 850
1.5kW Unidirectional TVS Diode, 8.5V, 14.4V Clamp, SMC Product overview: SMCJ8.5A-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 8.5V, 14.4V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 8.5V, 14.4V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ8.5A-E3/57T can be used for catalog matching and distributor lookup.
TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRE
TVS DIODE 8.5VWM 14.4VC DO214AB
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMCJ8.5A-E3/57TGICT-ND | 794689-SMCJ8.5A-E3/57T | 144-SMCJ8.5A-E3/57T | 77K6974 | SMCJ8.5A-E3/57T |
| Product Name | TVS Diodes | TVS - TVS - Diodes - SMCJ8.5A-E3/57T | 8.5V 14.4V TVS Protection Diode | Transient Suppressor Diode,single,unidirectional,8.5V V(Rwm),do-214Ab / Smc Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | Single | ||
| Package | DO-214AB, SMC | Tape and Reel | DO-214AB (SMCJ) | ||
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | 1500 watts | |
| VC | 14.4 volts | 14.4 volts | 14.4 volts |