14.4V Clamp 104.2A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
14.4V Clamp 104.2A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
14.4V Clamp 104.2A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
TVS DIODE 8.5VWM 14.4VC SMC
DIODE, FULL REEL; TVS Polarity:Bidirection
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 118-SMCJ8.5CACT-ND | SMCJ8.5CA | 67R0307 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Diode, Full Reel; Tvs Polarity Bourns |
| Configuration | Single | ||
| Package | DO-214AB, SMC | DO-214AB (SMC) | DO-214AB (SMC) |
| Peak Pulse Power | 1500 watts | 1500 watts | |
| VC | 14.4 volts | 14.4 volts | |
| VBR | 9.44 volts | 9.44 volts | 9.44 volts |