13.6V Clamp 110.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
13.6V Clamp 110.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
13.6V Clamp 110.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Win Source Part Number: 1299796-SMCJ8.0CA-TP
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 8V
Voltage - Breakdown (Min): 8.9V
Voltage - Clamping (Max) @ Ipp: 13.6V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 110.3A
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMC)
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Micro Commercial Co
Other Names: SMCJ8.0CA-TPMSDKR,-S
Base Product Number: SMCJ8.0
TVS DIODE 8VWM 13.6VC DO214AB
| DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMCJ8.0CA-TPMSCT-ND | 1299796-SMCJ8.0CA-TP | SMCJ8.0CA-TP |
| Product Name | TVS Diodes | Circuit Protection - TVS - Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | DO-214AB, SMC | DO-214AB, SMC | DO-214AB (SMC) |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts |
| VC | 13.6 volts | 13.6 volts | 13.6 volts |