TVS DIODE 85VWM 137VC DO214AB
TVS DIODE 85VWM 137VC DO214AB
TVS DIODE 85VWM 137VC DO214AB
TVS DIODE, 1.5KW, 85V, BIDIR, DO-214AB; Product Range:SMCJ Series; TVS Polarity:Bidirection
SMCJ DO214AB, BIDIRECTIONAL 85V
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 13-SMCJ85CA/TR7DKR-ND | 29AH1436 | SMCJ85CA/TR7 |
| Product Name | TVS Diodes | Tvs Diode, 1.5Kw, 85V, Bidir, Do-214Ab; Product Range Yageo | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | DO-214AB, SMC | DO-214AB | DO-214AB (SMC) |
| Peak Pulse Power | 1500 watts | 1500 watts | |
| VC | 137 volts | 137 volts | 137 volts |
| VBR | 94.4 volts | 94.4 volts |